1.5kW TVS Diode, 400V DC, Unidirectional, DO-201 Product overview: 1.5KE400ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE400ARL can be used for catalog matching and distributor lookup.
706V Clamp 14A (8/20µs) Ipp Tvs Diode Through Hole DO-201
706V Clamp 14A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS-DIODE, 5W, 342V, Unidirectional, DO-201; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 1500W 400V Unidirect
TVS DIODE 342VWM 706VC DO201
TVS DIODE 342VWM 706VC DO201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE400ARL | 497-7050-1-ND | 57P5559 | 1.5KE400ARL | 1.5KE400ARL | 1.5KE400ARL |
| Product Name | 400V TVS Protection Diode | TVS Diodes | Tvs-Diode, 5W, 342V, Unidirectional, Do-201; Tvs Polarity Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201-2 (1.5KE) | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -65 C (-85 F) |