45.7V Clamp 33A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.7V Clamp 33A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.7V Clamp 33A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
GLASS PASSIVATED JUNCTION TRANSI
GLASS PASSIVATED JUNCTION TRANSI
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 3757-1.5SMC33CA-AU_R2_000A1CT-ND | 1.5SMC33CA-AU_R2_000A1 | 1.5SMC33CA-AU_R2_000A1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 45.7 volts | 45.7 volts |