The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Bidirectional TVS Diode, 1.5kW, 75V DC, 64.1V V(RWM), DO-214AB Product overview: 1.5SMC75CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 64.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 64.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC75CA can be used for catalog matching and distributor lookup.
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 64.1VWM 103VC DO214AB
TVS DIODE 64.1VWM 103VC DO214AB
TVS DIODE, BIDIR, 64.1V, DO-214AB ROHS COMPLIANT: YES
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC75CA | 144-1.5SMC75CA | 18-1.5SMC75CATR-ND | 1.5SMC75CA | 1.5SMC75CA | 29AK9534 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | 75V 64.1V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 64.1V, Do-214Ab Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 103 volts | 103 volts | 103 volts | 103 volts | ||
| VBR | 71.3 to 78.8 volts | 71.3 volts | 71.3 volts | 71.3 volts | ||
| Configuration | Single | Single | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC |