Vishay Precision Group Through-Hole 1kV 1A Diode and Rectifier 1N4007GP-E3/54

Description
1kV 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4007GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1kV 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4007GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Diode, part number 05R5988, is a glass passivated junction plastic rectifier housed in a DO-204AL (DO-41) package. It has a maximum repetitive peak reverse voltage of 1 kV and can handle an average forward current of 1 A. The diode features a low forward voltage drop of 1.1 V and a maximum reverse recovery time of 2 Oºs, making it suitable for various applications including power supplies, inverters, and automotive systems. It is designed for high reliability with a low leakage current of 5 OºA at rated DC blocking voltage and a high forward surge capability of 30 A for 8.3 ms. The diode is AEC-Q101 qualified and RoHS compliant, ensuring it meets industry standards for automotive and electronic applications.

Datasheet Summary
Powered by GS/AI

The Standard Diode, part number 05R5988, is a glass passivated junction plastic rectifier housed in a DO-204AL (DO-41) package. It has a maximum repetitive peak reverse voltage of 1 kV and can handle an average forward current of 1 A. The diode features a low forward voltage drop of 1.1 V and a maximum reverse recovery time of 2 Oºs, making it suitable for various applications including power supplies, inverters, and automotive systems. It is designed for high reliability with a low leakage current of 5 OºA at rated DC blocking voltage and a high forward surge capability of 30 A for 8.3 ms. The diode is AEC-Q101 qualified and RoHS compliant, ensuring it meets industry standards for automotive and electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1kV 1A Diode and Rectifier - 280-1N4007GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1kV 1A Diode and Rectifier
280-1N4007GP-E3/54
Through-Hole 1kV 1A Diode and Rectifier 280-1N4007GP-E3/54
1kV 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4007GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007GP-E3/54 can be used for catalog matching and distributor lookup.

1kV 1A Rectifier Diode, DO-204AL, Through Hole Product overview: 1N4007GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1018517-1N4007GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1018517-1N4007GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1018517-1N4007GP-E3/54
Win Source Part Number: 1018517-1N4007GP-E3/ 54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SUPERECTIFIER® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N4007GP-E3/54-ND,1N 4007GP-E3/54GICT,1N4 007GP-E3/54GITR,IN40 07GP-E3/54,1N4007GPE 354 Base Product Number: 1N4007

Win Source Part Number: 1018517-1N4007GP-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N4007GP-E3/54-ND,1N4007GP-E3/54GICT,1N4007GP-E3/54GITR,IN4007GP-E3/54,1N4007GPE354
Base Product Number: 1N4007

Buy Now Datasheet
Single Diodes - 1N4007GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4007GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4007GP-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4007GP-E3/54
Single Diodes 1N4007GP-E3/54
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site Datasheet
Rectifier; 1.0A IF; 1.1V; 1000V; 30A Ifms; 5.0uA IR; DO-204AL (DO-41); -55C - 70217346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier; 1.0A IF; 1.1V; 1000V; 30A Ifms; 5.0uA IR; DO-204AL (DO-41); -55C
70217346
Rectifier; 1.0A IF; 1.1V; 1000V; 30A Ifms; 5.0uA IR; DO-204AL (DO-41); -55C 70217346
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4007GP-E3/54
Rectifiers 1N4007GP-E3/54
Rectifiers 1.0 Amp 1000 Volt Glass Passivated

Rectifiers 1.0 Amp 1000 Volt Glass Passivated

Buy Now Datasheet
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5988 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5988
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5988
STANDARD DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; Diode Case Style:DO-204ALRoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2246 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2246
Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2246
STANDARD DIODE, 1A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - 1N4007GP-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N4007GP-E3/54
Diodes >> Diodes - General Purpose 1N4007GP-E3/54
1.1V@1A 1kV DO-41(DO-204AL) Diodes - General Purpose ROHS

1.1V@1A 1kV DO-41(DO-204AL) Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007GP-E3/54
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number 280-1N4007GP-E3/54 1018517-1N4007GP-E3/54 1N4007GP-E3/54GICT-ND 1N4007GP-E3/54 70217346 1N4007GP-E3/54 05R5988 78K2246 1N4007GP-E3/54 1N4007GP-E3/54
Product Name Through-Hole 1kV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Rectifier; 1.0A IF; 1.1V; 1000V; 30A Ifms; 5.0uA IR; DO-204AL (DO-41); -55C Rectifiers Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-41; DO-204AL, DO-41, Axial DO-41 DO-204AL DO-41 DO-41
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data