Win Source Part Number: 1362337-1.5SMCJ36A_R
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: 1.5SMCJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Base Product Number: 1.5SMC
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Current - Peak Pulse (10/1000µs): 25.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Unidirectional Channels: 1
Diode TVS Single Uni-Dir 36V 1.5KW 2-Pin SMC T/R Product overview: 1.5SMCJ36A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMCJ36A_R1_00
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
SURFACE MOUNT TRANSIENT VOLTAGE
SURFACE MOUNT TRANSIENT VOLTAGE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362337-1.5SMCJ36A_R1_00001 | 144-1.5SMCJ36A_R1_00001 | 3757-1.5SMCJ36A_R1_00001CT-ND | 1.5SMCJ36A_R1_00001 | 1.5SMCJ36A_R1_00001 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 36V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | SMC | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 58.1 volts | 58.1 volts | 58.1 volts | ||
| VBR | 40 volts | 40 volts | 40 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |