Diode Standard 75V 200mA Through Hole DO-35
DIODE GEN PURP 75V 200MA DO35 Product overview: 1N4148-1 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148-1 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 200MA DO35
DIODE GEN PURP 75V 200MA DO35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1N4148-1-ND | 280-1N4148-1 | 1N4148-1 | 1N4148-1 |
| Product Name | Single Diodes | 75V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Bulk | DO-35 | DO-35; DO-204AH, DO-35, Axial | |
| Life Cycle Stage | Active |