Diode Standard 100V 200mA Through Hole DO-35
High Conductance Fast Diode
High Conductance Fast Diode
Small Signal Diode, 100V 0.3A 2-Pin DO35
DIODE GEN PURP 100V 200MA DO35
DIODE GEN PURP 100V 200MA DO35
SMALL SGNL DIODE DO35 100V 175C
SMALL SIGNAL DIODE 100V 200mA DO-35; Diode Configuration:Single
100V 500mW 1V@10mA 4ns 200mA DO-35 Switching Diode ROHS
| DigiKey | Rochester Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 1N4148FS-ND | 1N4148 | 8428002 | 1N4148 | 1N4148 | 58K9570 | 1N4148 |
| Product Name | Single Diodes | Switching Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi | Diodes >> Switching Diode | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Diode Applications | Switching | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | DO-35; DO-204AH, DO-35, Axial | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |