Manufacturer: ON Semiconductor
Win Source Part Number: 1002090-1N4007FFG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Standard Rectifier, 1000 V, 1.0 A
Standard Rectifier, 1000 V, 1.0 A, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 3000-BLKBX Product overview: 1N4007FFG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007FFG can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Through Hole Axial
Diode Standard 1000V 1A Through Hole Axial
STANDARD DIODE, 1A, 1KV, 59-10; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A AXIAL
DIODE GEN PURP 1KV 1A AXIAL
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1002090-1N4007FFG | 1N4007FFG | 280-1N4007FFG | 1N4007FFGOSCT-ND | 1N4007FFG | 42K2830 | 1N4007FFG | 1N4007FFG |
| Product Name | Diodes, Rectifiers - Single - 1N4007FFG | 1000 V 1.0 A Diode and Rectifier | Single Diodes | Rectifiers | Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.3 volts | 1.1 volts | 1.1 volts | ||||
| VR | 1000 volts | 1000 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |