33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 20.5VWM 33.2VC DO201
TVS DIODE, UNIDIR, 20.5V, DO-201 ROHS COMPLIANT: YES
TVS DIODE 20.5VWM 33.2VC DO201
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE24ADITR-ND | 1.5KE24A-T | 29AK9504 | 1.5KE24A-T |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 20.5V, Do-201 Rohs Compliant Diodes Inc. | TVS Diodes |
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 33.2 volts | 33.2 volts | 33.2 volts | |
| VBR | 22.8 volts | 22.8 volts | 22.8 volts |