Vishay Precision Group 44.7V 49.4V TVS Protection Diode 1.5KE47CA-E3/54

Description
1.5kW Bidirectional TVS Diode, 44.7V-49.4V Breakdown, DO-201 Product overview: 1.5KE47CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 44.7V, 49.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 44.7V, 49.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE47CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 44.7V-49.4V Breakdown, DO-201 Product overview: 1.5KE47CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 44.7V, 49.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 44.7V, 49.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE47CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
44.7V 49.4V TVS Protection Diode - 144-1.5KE47CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
44.7V 49.4V TVS Protection Diode
144-1.5KE47CA-E3/54
44.7V 49.4V TVS Protection Diode 144-1.5KE47CA-E3/54
1.5kW Bidirectional TVS Diode, 44.7V-49.4V Breakdown, DO-201 Product overview: 1.5KE47CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 44.7V, 49.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 44.7V, 49.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE47CA-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 44.7V-49.4V Breakdown, DO-201 Product overview: 1.5KE47CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 44.7V, 49.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 44.7V, 49.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE47CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334711-1.5KE47CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334711-1.5KE47CA-E3/54
Circuit Protection - TVS - Diodes 1334711-1.5KE47CA-E3/54
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1334711-1.5KE47CA-E3 /54 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 1,400 Mounting: Through Hole Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40.2V Voltage - Breakdown (Min): 44.7V Voltage - Clamping (Max) @ Ipp: 64.8V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 23.1A Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: DO-201AA, DO-27, Axial ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 15KE47CAE354,1.5KE47 CA-E3/54GICT,1.5KE47 CA-E3/54-ND,1.5KE47C A-E3/54CT,1.5KE47CA- E3/54GITR,1.5KE47CA- E3/54TR-ND,1.5KE47CA -E3/54CT-ND Base Product Number: 1.5KE47 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1334711-1.5KE47CA-E3/54
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 1,400
Mounting: Through Hole
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40.2V
Voltage - Breakdown (Min): 44.7V
Voltage - Clamping (Max) @ Ipp: 64.8V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.1A
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-201AA, DO-27, Axial
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 15KE47CAE354,1.5KE47CA-E3/54GICT,1.5KE47CA-E3/54-ND,1.5KE47CA-E3/54CT,1.5KE47CA-E3/54GITR,1.5KE47CA-E3/54TR-ND,1.5KE47CA-E3/54CT-ND
Base Product Number: 1.5KE47
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - 6381608 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6381608
TVS Diodes 6381608
Vishay 1.5KE47CA-E3/54 TVS Diode

Vishay 1.5KE47CA-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 6381608P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6381608P
TVS Diodes 6381608P
Vishay 1.5KE47CA-E3/54 TVS Diode

Vishay 1.5KE47CA-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 9189382 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189382
TVS Diodes 9189382
Vishay 1.5KE47CA-E3/54 TVS Diode

Vishay 1.5KE47CA-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 1.5KE47CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE

64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE47CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE

64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS DIODE 40.2VWM 64.8VC 1.5KE

TVS DIODE 40.2VWM 64.8VC 1.5KE

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 47V, 1.5Ke, Full Reel; Product Range Vishay - 78K1432 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 47V, 1.5Ke, Full Reel; Product Range Vishay
78K1432
Tvs Diode, 1.5Kw, 47V, 1.5Ke, Full Reel; Product Range Vishay 78K1432
TVS DIODE, 1.5KW, 47V, 1.5KE, FULL REEL; Product Range:-; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:40.2V; Clamping Voltage Vc Max:64.8V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:44.7V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 47V, 1.5KE, FULL REEL; Product Range:-; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:40.2V; Clamping Voltage Vc Max:64.8V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:44.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 1.5Kw, 40.2V, Bidir; Product Range Vishay - 60AC4019 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 1.5Kw, 40.2V, Bidir; Product Range Vishay
60AC4019
Tvs Diode, Aec-Q101, 1.5Kw, 40.2V, Bidir; Product Range Vishay 60AC4019
TVS DIODE, AEC-Q101, 1.5KW, 40.2V, BIDIR; Product Range:TRANSZORB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:40.2V; Clamping Voltage Vc Max:64.8V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 1.5KW, 40.2V, BIDIR; Product Range:TRANSZORB Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:40.2V; Clamping Voltage Vc Max:64.8V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE47CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE47CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE47CA-E3/54
TVS DIODE 40.2VWM 64.8VC 1.5KE

TVS DIODE 40.2VWM 64.8VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE47CA-E3/54 1334711-1.5KE47CA-E3/54 6381608 6381608P 1.5KE47CA-E3/54GITR-ND 1.5KE47CA-E3/54 78K1432 60AC4019 1.5KE47CA-E3/54
Product Name 44.7V 49.4V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 1.5Kw, 47V, 1.5Ke, Full Reel; Product Range Vishay Tvs Diode, Aec-Q101, 1.5Kw, 40.2V, Bidir; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial 1.5ke 1.5KE DO-201; DO-201AA, DO-27, Axial DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data