53.9V Clamp Ipp Tvs Diode Through Hole DO-201AE
53.9V Clamp Ipp Tvs Diode Through Hole DO-201AE
TVS DIODE 33.3VWM 53.9VC DO201AE
TVS DIODE 33.3VWM 53.9VC DO201AE
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-1.5KE39CA-TPTR-ND | 1.5KE39CA-TP | 1.5KE39CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AE, Axial | DO-201; DO-201AE | DO-201; DO-201AE, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 53.9 volts | 53.9 volts | 53.9 volts |