The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001977-1KSMB6.8A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 95.2A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
10.5V Clamp 95.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.5V Clamp 95.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.5V Clamp 95.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 1KW, 5.8V, UNIDIR, DO-214AA; Product Range:1KSMB Series; TVS Polarity:Unidirectio
TVS Diode 1K SMB Suf MT TR / TR RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 6.8V 1KW 5% BiDirectional
TVS DIODE 5.8VWM 10.5VC DO214AA
TVS DIODE 5.8VWM 10.5VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1KSMB6.8A | 1001977-1KSMB6.8A | 1KSMB6.8ACT-ND | 33AC1090 | 51AK5750 | 1KSMB6.8A | 1KSMB6.8A | 1KSMB6.8A |
| Product Name | 1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series | TVS - TVS - Diodes - 1KSMB6.8A | TVS Diodes | Tvs Diode, 1Kw, 5.8V, Unidir, Do-214Aa; Product Range Littelfuse | Tvs Diode 1K Smb Suf Mt Tr / Tr Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | ||
| VBR | 6.45 to 7.14 volts | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts | |||
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | DO-214AA | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | ||
| VWM | 5.8 volts |