Vishay Precision Group Single Diodes 1N4148W-E3-18

Description
Diode Standard 75V 150mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4148W-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148W-E3-18CT-ND
Single Diodes 1N4148W-E3-18CT-ND
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148W-E3-18DKR-ND
Single Diodes 1N4148W-E3-18DKR-ND
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148W-E3-18TR-ND
Single Diodes 1N4148W-E3-18TR-ND
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
0.15A 100V Diode and Rectifier - 280-1N4148W-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4148W-E3-18
0.15A 100V Diode and Rectifier 280-1N4148W-E3-18
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148W-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148W-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4148W-E3-18 - 803171-1N4148W-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148W-E3-18
803171-1N4148W-E3-18
Diodes, Rectifiers - Single - 1N4148W-E3-18 803171-1N4148W-E3-18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803171-1N4148W-E3-18 Packaging: Reel Mounting Style: SMD Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: SOD-123 Manufacturer Package: SOD-123 Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 100μA at 100V Capacitance at Vr, F: 4pF at 0V, 1MHz Part Number Series: 1N4148W

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803171-1N4148W-E3-18
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: SOD-123
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100μA at 100V
Capacitance at Vr, F: 4pF at 0V, 1MHz
Part Number Series: 1N4148W

Buy Now
Diode, Small Signal, 100V, 0.15A, Sod123; Diode Configuration Vishay - 43X2686 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 100V, 0.15A, Sod123; Diode Configuration Vishay
43X2686
Diode, Small Signal, 100V, 0.15A, Sod123; Diode Configuration Vishay 43X2686
DIODE, SMALL SIGNAL, 100V, 0.15A, SOD123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Product Range:-RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 100V, 0.15A, SOD123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - 1N4148W-E3-18 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4148W-E3-18
Single Diodes 1N4148W-E3-18
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site Datasheet
Diodes >> Switching Diode - 1N4148W-E3-18 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1N4148W-E3-18
Diodes >> Switching Diode 1N4148W-E3-18
75V 350mW 1.2V@100mA 4ns 150mA SOD-123 Switching Diode ROHS

75V 350mW 1.2V@100mA 4ns 150mA SOD-123 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148W-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148W-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148W-E3-18
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes General Purpose Diodes Diodes Rectifiers
Product Number 1N4148W-E3-18CT-ND 280-1N4148W-E3-18 803171-1N4148W-E3-18 43X2686 1N4148W-E3-18 1N4148W-E3-18 1N4148W-E3-18
Product Name Single Diodes 0.15A 100V Diode and Rectifier Diodes, Rectifiers - Single - 1N4148W-E3-18 Diode, Small Signal, 100V, 0.15A, Sod123; Diode Configuration Vishay Single Diodes Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Tape and Reel SOD-123; SOD-123 SOD-123
IO 0.1500 amps
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data