The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
TVS 1.5KW 56V 5%BI DO-214AB TR13 RoHS
77V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 47.8VWM 77VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC56CA | 552799 | 18-1.5SMC56CADKR-ND | 1.5SMC56CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 77 volts | 77 volts | 77 volts | |
| VBR | 53.2 to 58.8 volts | 53.2 volts | 53.2 volts | |
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB, SMC | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |