53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
SURFACE MOUNT TRANSIENT VOLTAGE
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-1.5SMCJ33CA_R1_00001TR-ND | 1.5SMCJ33CA_R1_00001 | 1.5SMCJ33CA_R1_00001 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 53.3 volts | 53.3 volts |