Manufacturer: Diodes Incorporated
Win Source Part Number: 1002076-1N4001-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Standard 50V 1A Through Hole DO-41
DIODE GEN PURP 50V 1A DO41
DIODE GEN PURP 50V 1A DO41
DIODES INC Semiconductors 1N4001-T
STANDARD RECOVERY RECTIFIER, 1A, 50V, DO41; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1002076-1N4001-T | 1N4001DITR-ND | 1N4001-T | 1N4001-T | 1N4001-T | 12T2302 | |
| Product Name | Diodes, Rectifiers - Single - 1N4001-T | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode | Standard Recovery Rectifier, 1A, 50V, Do41; Repetitive Peak Reverse Voltage Diodes Inc. |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 50 volts | 50 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |