Diode Standard 75V 300mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 75V 300mA (DC) Through Hole DO-35 (DO-204AH)
300mA 100V Rectifier Diode, DO-35, Through Hole Product overview: 1N4148TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300mA, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 300mA, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 736104-1N4148TR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 300mA (DC)
Reverse Recovery Time (trr): 8ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4148
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 25nA at 20V
Capacitance at Vr, F: 4pF at 0V, 1MHz
Switching Diode, 100V, 500mA, 4ns
Switching Diode, 100V, 500mA, 4ns
Switching Diode, 100V, 500mA, 4ns
DIODE GEN PURP 75V 300MA DO35
DIODE GEN PURP 75V 300MA DO35
Diode Small Signal Switching 100V 0.3A 2-Pin DO-35 T/R
75V 500mW 1V@10mA 8ns 300mA DO-35 Switching Diode ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes | Diodes | Diodes |
| Product Number | 1N4148VSCT-ND | 280-1N4148TR | 736104-1N4148TR | 1808536 | 1N4148TR | 866-1N4148TR | 1N4148TR |
| Product Name | Single Diodes | Through-Hole 300mA 100V Diode and Rectifier | Diodes, Rectifiers - Single - 1N4148TR | Switching Diodes | Single Diodes | Diode Small Signal Switching 100V 0.3A 2-Pin DO-35 T/R | Diodes >> Switching Diode |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | Tape and Reel | DO-35; DO-204AH, DO-35, Axial | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| IO | 0.3000 amps | ||||||
| Diode Type | Standard |