Manufacturer: STMicroelectronics
Win Source Part Number: 1120809-1.5KE18CA
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 308A (8/20μs)
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Family Part Number: 1.5KE
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15.3V
Voltage - Breakdown (Minimum): 17.1V
Voltage - Clamping (Maximum) at Ipp: 32.5V
Capacitance at Frequency: 2150pF at 1MHz
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Through Hole DO-201
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Through Hole DO-201
STMicroelectronics 1.5KE18CA TVS Diode
TVS DIODE 15.3VWM 32.5VC DO201
TVS DIODE 15.3VWM 32.5VC DO201
TVS DIODE, 1.5KW, 18V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
DIODE, TVS, 18V, 1500W; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 15.3 V, DO-201, 2, 17.1 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 1500W 18V Bidirect
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1120809-1.5KE18CA | 497-11374-1-ND | 4864202 | 1.5KE18CA | 1.5KE18CA | 89K1797 | 64AH9282 | 26M5452 | 1.5KE18CA |
| Product Name | TVS - TVS - Diodes - 1.5KE18CA | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 18V, Do-201; Product Range Stmicroelectronics | Diode, Tvs, 18V, 1500W; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 15.3 V, Do-201, 2, 17.1 V Rohs Compliant Stmicroelectronics | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201-2 (1.5KE) | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||||
| VC | 32.5 volts | 32.5 volts | 32.5 volts | ||||||
| VBR | 17.6 volts | 17.6 volts | 17.6 volts | 17.1 volts |