The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000685-1.5SMC68CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 58.1V
Minimum Breakdown Voltage: 64.6V
Max Clamping Voltage: 92V
Peak Pulse Current(Ippm): 16.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 58.1VWM 92VC DO214AB
TVS DIODE, BIDIR, 58.1V, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 58.1VWM 92VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC68CA | 1000685-1.5SMC68CA | 1.5SMC68CATR-ND | 1.5SMC68CA | 67AH3685 | 1.5SMC68CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - 1.5SMC68CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 58.1V, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 92 volts | 92 volts | 92 volts | 92 volts | 92 volts | |
| VBR | 64.6 to 71.4 volts | 64.6 volts | 64.6 volts | 64.6 volts | 64.6 volts | |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | ||
| VWM | 58.1 volts |