48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Through Hole DO-201
48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Unidirectional 1500W TVS diode,1.5KE27A
Unidirectional 1500W TVS diode,1.5KE27A
Unidirectional 1500W TVS diode,1.5KE27A
TVS DIODE 23.1VWM 48.3VC DO201
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 23.1 V, DO-201, 2, 25.7 V RoHS Compliant: Yes
DIODE, TVS, 27V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 23.1VWM 48.3VC DO201
TVS DIODE 23.1VWM 48.3VC DO201
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12739-1-ND | 4864280 | 4864280P | 1.5KE27A | 26M5465 | 64AH9287 | 761-1.5KE27A | 1.5KE27A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 23.1 V, Do-201, 2, 25.7 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 27V, 1.5Kw; Product Range Stmicroelectronics | TVS DIODE 23.1VWM 48.3VC DO201 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 48.3 volts | 48.3 volts | 48.3 volts | 48.3 volts | ||||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts | 25.7 volts |