122V Clamp Ipp Tvs Diode Through Hole R-6
122V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 75VWM 122VC R6
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP75CA-TPCT-ND | 15KP75CA-TP | 15KP75CA-TP |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | R-6, Axial | R-6, Axial | R-6 |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |
| VC | 122 volts | 122 volts | 122 volts |