The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 47V 5%UNI DO-214AB TR13 RoHS
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000656-1.5SMC47A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 40.2V
Minimum Breakdown Voltage: 44.7V
Max Clamping Voltage: 64.8V
Peak Pulse Current(Ippm): 23.5A
Power Dissipation - Pd: 1500W (1.5kW)
Alternative Parts (Cross-Reference): 1.5SMC47AT3G; 1.5SMC47AT3; SZ1.5SMC47AT3;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
TVS DIODE, UNIDIR, 40.2V, SMC; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE 40.2VWM 64.8VC DO214AB
TVS DIODE 40.2VWM 64.8VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC47A | 1.5SMC47ATR-ND | 552792 | 1000656-1.5SMC47A | 27AK1661 | 1.5SMC47A | 1.5SMC47A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - 1.5SMC47A | Tvs Diode, Unidir, 40.2V, Smc; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 64.8 volts | 64.8 volts | 64.8 volts | 64.8 volts | 64.8 volts | ||
| VBR | 44.7 to 49.4 volts | 44.7 volts | 44.7 volts | 44.7 volts | 44.7 volts | 44.7 volts | |
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC |