179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-201
Manufacturer: Diodes Incorporated
Win Source Part Number: 1000460-1.5KE130A-T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201
STAND-OFF Voltage (Vwm): 111V
Minimum Breakdown Voltage: 124V
Max Clamping Voltage: 179V
Peak Pulse Current(Ippm): 8.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
TVS DIODE 111VWM 179VC DO201
TVS DIODE 111VWM 179VC DO201
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE130A-T-ND | 1000460-1.5KE130A-T | 1.5KE130A-T | 1.5KE130A-T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KE130A-T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 179 volts | 179 volts | 179 volts | 179 volts |
| VBR | 124 volts | 124 volts | 124 volts | 124 volts |