The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 854064-15KPA64CA
Series: 15KPA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: -15KPA64CA, 15KPA64CA-ND, 15KPA64CACT, 15KPA64CATR
104.2V Clamp 144.9A Ipp Tvs Diode Through Hole P600
104.2V Clamp 144.9A Ipp Tvs Diode Through Hole P600
TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 64V, AXIAL LEADED ROHS COMPLIANT: YES
TVS DIODE 64VWM 104.2VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA64CA | 854064-15KPA64CA | 15KPA64CACT-ND | 01P9817 | 30AK5102 | 15KPA64CA | 15KPA64CA |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS - TVS - Diodes - 15KPA64CA | TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, Bidir, 64V, Axial Leaded Rohs Compliant Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors |
| VC | 104 volts | 104 volts | 104 volts | ||||
| VBR | 71.5 to 78.3 volts | 71.5 volts | 71.5 volts | 71.5 volts | |||
| Configuration | Single | ||||||
| Package | P600, Axial | Axial Leaded | P600, Axial | P600-2 | |||
| Peak Pulse Power | 15000 watts | 15000 watts |