The 1.5SMC13A is a unidirectional transient voltage suppressor diode in a DO-214AB surface mount package, designed to protect sensitive electronics from voltage transients. It has a breakdown voltage of 13.7 V at 1 mA, a clamping voltage of 18.2 V at a peak pulse current of 83.5 A, and a peak pulse power dissipation of 1500 W for a 10/1000 μs waveform. The device operates from -65°C to 150°C and features a typical thermal resistance of 15°C/W from junction to lead. It meets IEC 61000-4-2 ESD protection standards for 30 kV air and contact discharge, and is recognized to UL 497B as an isolated loop circuit protector. The package is halogen-free, RoHS compliant, and features a tin terminal finish per IPC/JEDEC J-STD-609A.01.
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000586-1.5SMC13A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 11.1V
Minimum Breakdown Voltage: 12.4V
Max Clamping Voltage: 18.2V
Peak Pulse Current(Ippm): 83.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
1.5kW TVS Diode, 13V DC, Unidirectional, DO-214AB, SMT Product overview: 1.5SMC13A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC13A can be used for catalog matching and distributor lookup.
TVS DIODE 11.1VWM 18.2VC DO214AB
TVS DIODE, UNIDIR, 11.1V, SMC; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC13A | 1.5SMC13ACT-ND | 1000586-1.5SMC13A | 144-1.5SMC13A | 1.5SMC13A | 27AK1655 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC13A | 13V TVS Protection Diode | TVS Diodes | Tvs Diode, Unidir, 11.1V, Smc; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 18.2 volts | 18.2 volts | 18.2 volts | 18.2 volts | ||
| VBR | 12.4 to 13.7 volts | 12.4 volts | 12.4 volts | 12.4 volts | 12.4 volts | |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | Tape and Reel | DO-214AB, SMC | DO-214AB (SMC) |