Vishay Intertechnology, Inc. Single Diodes 1N4007GP-E3/73

Description
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4007GP-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4007GP-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Through-Hole 1kV 1A Diode and Rectifier - 280-1N4007GP-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1kV 1A Diode and Rectifier
280-1N4007GP-E3/73
Through-Hole 1kV 1A Diode and Rectifier 280-1N4007GP-E3/73
1kV 1A Rectifier Diode, Through Hole, DO-41 Product overview: 1N4007GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007GP-E3/73 can be used for catalog matching and distributor lookup.

1kV 1A Rectifier Diode, Through Hole, DO-41 Product overview: 1N4007GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007GP-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4007GP-E3/73 - 1002093-1N4007GP-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4007GP-E3/73
1002093-1N4007GP-E3/73
Diodes, Rectifiers - Single - 1N4007GP-E3/73 1002093-1N4007GP-E3/73
Manufacturer: Vishay Win Source Part Number: 1002093-1N4007GP-E3/ 73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: 1N4007GP Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): 1N4007GP; 1N4007; 1N4007G; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002093-1N4007GP-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: 1N4007GP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): 1N4007GP; 1N4007; 1N4007G;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4007GP-E3/73
Rectifiers 1N4007GP-E3/73
Rectifiers 1.0 Amp 1000 Volt Glass Passivated

Rectifiers 1.0 Amp 1000 Volt Glass Passivated

Buy Now Datasheet
Single Diodes - 1N4007GP-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4007GP-E3/73
Single Diodes 1N4007GP-E3/73
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007GP-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007GP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007GP-E3/73
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 1N4007GP-E3/73GITB-ND 280-1N4007GP-E3/73 1002093-1N4007GP-E3/73 1N4007GP-E3/73 1N4007GP-E3/73 1N4007GP-E3/73
Product Name Single Diodes Through-Hole 1kV 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4007GP-E3/73 Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-204AL DO-41; DO-204AL, DO-41, Axial DO-41
RoHS Compliant RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data