Micro Commercial Components Corp. Diode and Rectifier 10A07-TP

Description
Interface Product overview: 10A07-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10A07-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Interface Product overview: 10A07-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10A07-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-10A07-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-10A07-TP
Diode and Rectifier 280-10A07-TP
Interface Product overview: 10A07-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10A07-TP can be used for catalog matching and distributor lookup.

Interface Product overview: 10A07-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10A07-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1380492-10A07-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1380492-10A07-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1380492-10A07-TP
Win Source Part Number: 1380492-10A07-TP Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Technology: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: 10A07 Standard Package: 1 pcs

Win Source Part Number: 1380492-10A07-TP
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: 10A07
Standard Package: 1 pcs

Buy Now Datasheet
Single Diodes - 353-10A07-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-10A07-TP-ND
Single Diodes 353-10A07-TP-ND
DIODE STANDARD 1000V 10A R6

DIODE STANDARD 1000V 10A R6

Buy Now Datasheet
Single Diodes - 10A07-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
10A07-TP
Single Diodes 10A07-TP
Interface

Interface

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10A07-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
10A07-TP
Discrete Semiconductor Products - Diodes - Rectifiers 10A07-TP
Interface

Interface

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers
Product Number 280-10A07-TP 1380492-10A07-TP 353-10A07-TP-ND 10A07-TP 10A07-TP
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VF 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data