The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
828V Clamp 1.8A Ipp Tvs Diode Through Hole DO-201
828V Clamp 1.8A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 512V, UNIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 512VWM 828VC DO201
TVS DIODE 512VWM 828VC DO201
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE600A | F7137CT-ND | 33AC1079 | 1.5KE600A | 1.5KE600A |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 1.5Kw, 512V, Unidir, Do-201; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VR | 512 volts | ||||
| VBR | 570 to 630 volts | 570 volts | 570 volts | 570 volts | |
| PD | 1.50E6 milliwatts | ||||
| Lead Style | Axial |