Unidirectional 1500W TVS diode,1.5KE18A
Unidirectional 1500W TVS diode,1.5KE18A
Unidirectional 1500W TVS diode,1.5KE18A
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Through Hole DO-201
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 15.3 V, DO-201, 2, 17.1 V RoHS Compliant: Yes
DIODE, TVS, 18V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 15.3VWM 32.5VC DO201
TVS DIODE 15.3VWM 32.5VC DO201
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864195 | 4864195P | 497-11373-3-ND | 35X2573 | 64AH9281 | 1.5KE18A | 1.5KE18A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 15.3 V, Do-201, 2, 17.1 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 18V, 1.5Kw; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | ||
| Pin Count | 2 | 2 |