Unidirectional 1500W TVS diode,1.5KE120A
Unidirectional 1500W TVS diode,1.5KE120A
Unidirectional 1500W TVS diode,1.5KE120A
212V Clamp 47A (8/20µs) Ipp Tvs Diode Through Hole DO-201
212V Clamp 47A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 102VWM 212VC DO201
TVS DIODE 102VWM 212VC DO201
DIODE, TVS, 120V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4860553 | 4860553P | 497-12429-1-ND | 1.5KE120A | 1.5KE120A | 26M5445 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 120V, 1.5Kw; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| Direction | Unidirectional | Unidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Pin Count | 2 | 2 |