Manufacturer: Vishay
Win Source Part Number: 1000477-1.5KE16CA-E3
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 13.6V
Minimum Breakdown Voltage: 15.2V
Max Clamping Voltage: 22.5V
Peak Pulse Current(Ippm): 66.7A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
TVS DIODE 13.6V 22.5V 1.5KE Product overview: 1.5KE16CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13.6V, 22.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13.6V, 22.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE16CA-E3/73 can be used for catalog matching and distributor lookup.
TVS DIODE 13.6VWM 22.5VC 1.5KE
TVS DIODE 13.6VWM 22.5VC 1.5KE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000477-1.5KE16CA-E3/73 | 144-1.5KE16CA-E3/73 | 1.5KE16CA-E3/73 | 1.5KE16CA-E3/73 |
| Product Name | TVS - TVS - Diodes - 1.5KE16CA-E3/73 | 13.6V 22.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 1.5KE | Tape and Reel | DO-27; DO-201; DO-201AA, DO-27, Axial | 1.5KE |
| VWM | 13.6 volts | |||
| IPPM | 66.7 amps | |||
| VC | 22.5 volts | 22.5 volts | 22.5 volts | |
| VBR | 15.2 volts | 15.2 volts | 15.2 volts |