The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
725V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
725V Clamp 2.1A Ipp Tvs Diode Through Hole DO-201
Manufacturer: Littelfuse Inc.
Win Source Part Number: 802546-1.5KE530CA
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 451V
Voltage - Breakdown (Min): 503.5V
Current - Peak Pulse (10/1000μs): 2.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 725V
TVS DIODE 451VWM 725VC DO201
TVS DIODE 451VWM 725VC AXIAL
TVS DIODE 451VWM 725VC DO201
TVS DIODE, 1.5KW, 530V, DO-201, FULL REEL; Product Range:-; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE530CA | F10816CT-ND | 802546-1.5KE530CA | 1.5KE530CA | 461-1.5KE530CA | 1.5KE530CA | 05M2242 |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 1.5KE530CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 451VWM 725VC AXIAL | TVS Diodes | Tvs Diode, 1.5Kw, 530V, Do-201, Full Reel; Product Range Littelfuse |
| VR | 477 volts | ||||||
| VBR | 504 to 556 volts | 504 volts | 504 volts | 504 volts | 504 volts | 504 volts | 504 volts |
| PD | 1.50E6 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |