onsemi 1A 50V Diode and Rectifier 1N4001RLG

Description
1A 50V General Purpose Rectifier, DO-41, Tape & Reel Product overview: 1N4001RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001RLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 50V General Purpose Rectifier, DO-41, Tape & Reel Product overview: 1N4001RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001RLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 50V Diode and Rectifier
280-1N4001RLG
1A 50V Diode and Rectifier 280-1N4001RLG
1A 50V General Purpose Rectifier, DO-41, Tape & Reel Product overview: 1N4001RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001RLG can be used for catalog matching and distributor lookup.

1A 50V General Purpose Rectifier, DO-41, Tape & Reel Product overview: 1N4001RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4001RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4001RLGOSCT-ND
Single Diodes 1N4001RLGOSCT-ND
Diode Standard 50V 1A Through Hole Axial

Diode Standard 50V 1A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N4001RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4001RLGOSTR-ND
Single Diodes 1N4001RLGOSTR-ND
Diode Standard 50V 1A Through Hole Axial

Diode Standard 50V 1A Through Hole Axial

Buy Now Datasheet
Switching Diodes - 7815562P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815562P
Switching Diodes 7815562P
Diode Switching 50V 1A Standard DO-41

Diode Switching 50V 1A Standard DO-41

Supplier's Site
Switching Diodes - 1216331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1216331
Switching Diodes 1216331
Diode Switching 50V 1A Standard DO-41

Diode Switching 50V 1A Standard DO-41

Supplier's Site
Diodes, Rectifiers - Single - 1N4001RLG - 005289-1N4001RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4001RLG
005289-1N4001RLG
Diodes, Rectifiers - Single - 1N4001RLG 005289-1N4001RLG
Manufacturer: ON Semiconductor Win Source Part Number: 005289-1N4001RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005289-1N4001RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Diodes - 1N4001RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4001RLG
Single Diodes 1N4001RLG
DIODE GEN PURP 50V 1A AXIAL

DIODE GEN PURP 50V 1A AXIAL

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - 1N4001RLG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N4001RLG
Diodes >> Diodes - General Purpose 1N4001RLG
1A 50V 930mV@1A DO-41 Diodes - General Purpose ROHS

1A 50V 930mV@1A DO-41 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Standard Diode, 1A, 50V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K2814 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K2814
Standard Diode, 1A, 50V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K2814
STANDARD DIODE, 1A, 50V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Standard Diode, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage Onsemi - 09R9749 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage Onsemi
09R9749
Standard Diode, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage Onsemi 09R9749
STANDARD DIODE, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4001RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4001RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N4001RLG
DIODE GEN PURP 50V 1A AXIAL

DIODE GEN PURP 50V 1A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4001RLG
Rectifiers 1N4001RLG
Rectifiers 50V 1A Standard

Rectifiers 50V 1A Standard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes General Purpose Diodes General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N4001RLG 1N4001RLGOSCT-ND 7815562P 005289-1N4001RLG 1N4001RLG 1N4001RLG 42K2814 1N4001RLG 1N4001RLG
Product Name 1A 50V Diode and Rectifier Single Diodes Switching Diodes Diodes, Rectifiers - Single - 1N4001RLG Single Diodes Diodes >> Diodes - General Purpose Standard Diode, 1A, 50V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-41; DO-204AL, DO-41, Axial DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Applications Switching
Unlock Full Specs
to access all available technical data