The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
49.9V Clamp 30.5A Ipp Tvs Diode Through Hole DO-201
49.9V Clamp 30.5A Ipp Tvs Diode Through Hole DO-201
TVS DIODE AXIAL LEAD - 1.5KE36CA T/R
TVS DIODE AXIAL LEAD - 1.5KE36CA T/R
TVS Diodes / ESD Suppressors 1500W 30.8V Bi-Directional
TVS DIODE, 1.5KW, 36V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 36V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 30.8VWM 49.9VC DO201
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE36CA | 1.5KE36CALFTR-ND | 1716729 | 1719438P | 1.5KE36CA | 17H2649 | 06R2077 | 1.5KE36CA |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 36V, Do-201; Product Range Littelfuse | Tvs Diode, 1.5Kw, 36V, Do-201, Full Reel; Product Range Littelfuse | TVS Diodes |
| VR | 30.8 volts | |||||||
| VBR | 34.2 to 37.8 volts | 34.2 volts | 34.2 volts | 34.2 volts | 34.2 volts | |||
| PD | 1.50E6 milliwatts | |||||||
| Configuration | Single | Single | Single | |||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201-2 | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial |