onsemi Schottky Diodes & Rectifiers 1N4004RLG

Description
REC AXIAL 1A 400V STD TR
Request a Quote Datasheet
Description
REC AXIAL 1A 400V STD TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1844627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844627
Schottky Diodes & Rectifiers 1844627
REC AXIAL 1A 400V STD TR

REC AXIAL 1A 400V STD TR

Supplier's Site
Schottky Diodes & Rectifiers - 1844116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844116
Schottky Diodes & Rectifiers 1844116
REC AXIAL 1A 400V STD TR

REC AXIAL 1A 400V STD TR

Supplier's Site
Schottky Diodes & Rectifiers - 1844627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844627P
Schottky Diodes & Rectifiers 1844627P
REC AXIAL 1A 400V STD TR

REC AXIAL 1A 400V STD TR

Supplier's Site
Singapore, Singapore
400V 1A Diode and Rectifier
280-1N4004RLG
400V 1A Diode and Rectifier 280-1N4004RLG
400V 1A General Purpose Rectifier Diode DO-41 Product overview: 1N4004RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004RLG can be used for catalog matching and distributor lookup.

400V 1A General Purpose Rectifier Diode DO-41 Product overview: 1N4004RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4004RLG - 005291-1N4004RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4004RLG
005291-1N4004RLG
Diodes, Rectifiers - Single - 1N4004RLG 005291-1N4004RLG
Manufacturer: ON Semiconductor Win Source Part Number: 005291-1N4004RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005291-1N4004RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Diodes - 1N4004RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4004RLGOSCT-ND
Single Diodes 1N4004RLGOSCT-ND
Diode Standard 400V 1A Through Hole Axial

Diode Standard 400V 1A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N4004RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4004RLGOSTR-ND
Single Diodes 1N4004RLGOSTR-ND
Diode Standard 400V 1A Through Hole Axial

Diode Standard 400V 1A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4004RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4004RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N4004RLG
DIODE GEN PURP 400V 1A AXIAL

DIODE GEN PURP 400V 1A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4004RLG
Rectifiers 1N4004RLG
Rectifiers 400V 1A Standard

Rectifiers 400V 1A Standard

Buy Now Datasheet
Standard Diode, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage Onsemi - 84K8827 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage Onsemi
84K8827
Standard Diode, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage Onsemi 84K8827
STANDARD DIODE, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Rectifier, 1A, 400V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi - 81Y7539 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1A, 400V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
81Y7539
Rectifier, 1A, 400V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi 81Y7539
RECTIFIER, 1A, 400V, AXIAL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:150ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

RECTIFIER, 1A, 400V, AXIAL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:150ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - 1N4004RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4004RLG
Single Diodes 1N4004RLG
DIODE GEN PURP 400V 1A AXIAL

DIODE GEN PURP 400V 1A AXIAL

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - 1N4004RLG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N4004RLG
Diodes >> Diodes - General Purpose 1N4004RLG
1A 400V 930mV@1A DO-41 Diodes - General Purpose ROHS

1A 400V 930mV@1A DO-41 Diodes - General Purpose ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes General Purpose Diodes General Purpose Diodes
Product Number 1844627 280-1N4004RLG 005291-1N4004RLG 1N4004RLGOSCT-ND 1N4004RLG 1N4004RLG 84K8827 1N4004RLG 1N4004RLG
Product Name Schottky Diodes & Rectifiers 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4004RLG Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 1A, 400V, 59-10; Repetitive Peak Reverse Voltage Onsemi Single Diodes Diodes >> Diodes - General Purpose
Package Case 59 Tape and Reel DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data