The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Diode TVS Bi-Dir 23.1V 1500W DO201
Diode TVS Bi-Dir 23.1V 1500W DO201
Diode TVS Bi-Dir 23.1V 1500W DO201
37.5V Clamp 40.5A Ipp Tvs Diode Through Hole DO-201
37.5V Clamp 40.5A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 27V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 27V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 23.1VWM 37.5VC DO201
TVS D5.4X7.5 23.1V 1500W BIDIR
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE27CA | 7645436P | 7645436 | 1.5KE27CALFTR-ND | 17H2632 | 1.5KE27CA | 1.5KE27CA |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 27V, Do-201; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 23.1 volts | ||||||
| VBR | 25.7 to 28.4 volts | 25.7 volts | 25.7 volts | 25.7 volts | 25.7 volts | ||
| PD | 1.50E6 milliwatts | ||||||
| Configuration | Single | Single | Single | ||||
| Direction | Bidirectional | Bidirectional | Bidirectional |