Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1334701-1.5KE16A-E3/
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 1,400
Mounting: Through Hole
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13.6V
Voltage - Breakdown (Min): 15.2V
Voltage - Clamping (Max) @ Ipp: 22.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 66.7A
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: DO-201AA, DO-27, Axial
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE16A-E3/54GITR,1
Base Product Number: 1.5KE16
RoHS Status: ROHS3 Compliant
22.5V Clamp 66.7A Ipp Tvs Diode Through Hole 1.5KE
22.5V Clamp 66.7A Ipp Tvs Diode Through Hole 1.5KE
1.5kW TVS Diode, Unidirectional, 16.8V Breakdown, DO-201 Product overview: 1.5KE16A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE16A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 16V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 16V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 13.6VWM 22.5VC 1.5KE
TVS DIODE 13.6VWM 22.5VC 1.5KE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334701-1.5KE16A-E3/54 | 1.5KE16A-E3/54GICT-ND | 144-1.5KE16A-E3/54 | 08R3823 | 78K1010 | 1.5KE16A-E3/54 | 1.5KE16A-E3/54 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 16.8V TVS Protection Diode | Tvs Diode, 1.5Kw, 16V, 1.5Ke; Product Range Vishay | Tvs Diode, 1.5Kw, 16V, 1.5Ke, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | DO-201; DO-201 | DO-201; DO-201 | 1.5KE | DO-27; DO-201; DO-201AA, DO-27, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 22.5 volts | 22.5 volts | 22.5 volts | 22.5 volts | |||
| VBR | 15.2 volts | 15.2 volts | 15.2 volts | 15.2 volts | 15.2 volts |