The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 51V 5%UNI DO-214AB TR13 RoHS
TVS DIODE, 1.5KW, 43.6V, UNIDIR, DO214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE 43.6VWM 70.1VC DO214AB
TVS DIODE 43.6VWM 70.1VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC51A | 1.5SMC51ATR-ND | 552795 | 05AC9658 | 1.5SMC51A | 1.5SMC51A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 43.6V, Unidir, Do214Ab; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 70.1 volts | 70.1 volts | 70.1 volts | 70.1 volts | 70.1 volts | |
| VBR | 48.5 to 53.6 volts | 48.5 volts | 48.5 volts | 48.5 volts | ||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB | DO-214AB, SMC | DO-214AB (SMCJ) |