DIO TVS VRWM 30V 1500W BIDIR SMB Product overview: 1.5SMBJ30CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMBJ30CA can be used for catalog matching and distributor lookup.
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, BIDIR, 30V, DO-214AA-2 ROHS COMPLIANT: YES
DIO TVS VRWM 30V 1500W BIDIR SMB
DIO TVS VRWM 30V 1500W BIDIR SMB
DIO TVS VRWM 30V 1500W BIDIR SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5SMBJ30CA | 118-1.5SMBJ30CADKR-ND | 74AJ7200 | 26AK6957 | 1.5SMBJ30CA | 1.5SMBJ30CA |
| Product Name | 30V 1500W TVS Protection Diode | TVS Diodes | Tvs Diode, Bidir, 30V, Do-214Aa-2 Rohs Compliant Bourns | Dio Tvs Vrwm 30V 1500W Bidir Smb Bourns | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |