53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760053-1.5SMC39A-E3/
Series: 1.5SMC, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Current - Peak Pulse (10/1000μs): 27.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5SMC39A
Categories: Circuit Protection
Minimum Breakdown Voltage: 37.1V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 53.9V
Alternative Parts (Cross-Reference): 1.5SMC39AHM3/I; 1.5SMC39AHM3_A/I1.5S
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
1.5kW Unidirectional TVS Diode, 33.3V, 41V, DO-214AB, SMC Product overview: 1.5SMC39A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33.3V, 41V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33.3V, 41V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC39A-E3/57T
TVS DIODE 33.3VWM 53.9VC SMC
TVS DIODE 33.3VWM 53.9VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC39A-E3/57TGITR-ND | 760053-1.5SMC39A-E3/57T | 144-1.5SMC39A-E3/57T | 1.5SMC39A-E3/57T | 1.5SMC39A-E3/57T |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC39A-E3/57T | 33.3V 41V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 53.9 volts | 53.9 volts | 53.9 volts | 53.9 volts | |
| VBR | 37.1 volts | 37.1 volts | 37.1 volts | 37.1 volts |