Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC39A

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC39A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC39A
1500W Surface Mount Transient Voltage Supressors 1.5SMC39A
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - 1.5SMC39ADKR-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC39ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC39ATR-ND
TVS Diodes 1.5SMC39ATR-ND
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC39ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5SMC39ACT-ND
TVS Diodes 1.5SMC39ACT-ND
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC39A - 853517-1.5SMC39A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC39A
853517-1.5SMC39A
TVS - TVS - Diodes - 1.5SMC39A 853517-1.5SMC39A
Manufacturer: Littelfuse Inc. Win Source Part Number: 853517-1.5SMC39A Series: 1.5SMC Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.10.0080 Other Part Number: 1.5SMC39ADKR, 15SMC39A, 1294-1.5SMC39A, 1.5SMC39A-ND, 1.5SMC39ACT, 1.5SMC39ATR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853517-1.5SMC39A
Series: 1.5SMC
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1.5SMC39ADKR, 15SMC39A, 1294-1.5SMC39A, 1.5SMC39A-ND, 1.5SMC39ACT, 1.5SMC39ATR

Buy Now Datasheet
TVS Diodes - 552787 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552787
TVS Diodes 552787
TVS 1.5KW 39V 5%UNI DO-214AB TR13 RoHS

TVS 1.5KW 39V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
1.5SMC39A
TVS Diodes / ESD Suppressors 1.5SMC39A
TVS Diodes / ESD Suppressors 1.5kW 39V 5% Uni-Directional

TVS Diodes / ESD Suppressors 1.5kW 39V 5% Uni-Directional

Buy Now Datasheet
Tvs Diode, 6.5 W, 53.9V, Uni, Do-214Ab, Full Reel; Product Range Littelfuse - 71J2720 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 53.9V, Uni, Do-214Ab, Full Reel; Product Range Littelfuse
71J2720
Tvs Diode, 6.5 W, 53.9V, Uni, Do-214Ab, Full Reel; Product Range Littelfuse 71J2720
TVS - Diode, 6.5 W, 53.9V, UNI, DO-214AB, FULL REEL; Product Range:1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS - Diode, 6.5 W, 53.9V, UNI, DO-214AB, FULL REEL; Product Range:1.5SMC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 6.5 W, 53.9V, Uni, Do-214Ab; Product Range Littelfuse - 85R4936 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 53.9V, Uni, Do-214Ab; Product Range Littelfuse
85R4936
Tvs Diode, 6.5 W, 53.9V, Uni, Do-214Ab; Product Range Littelfuse 85R4936
TVS - Diode, 6.5 W, 53.9V, UNI, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:33.3V; Clamping Voltage Vc Max:53.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS - Diode, 6.5 W, 53.9V, UNI, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:33.3V; Clamping Voltage Vc Max:53.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 33.3V, Unidir, Do214Ab; Product Range Littelfuse - 05AC9657 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 33.3V, Unidir, Do214Ab; Product Range Littelfuse
05AC9657
Tvs Diode, 1.5Kw, 33.3V, Unidir, Do214Ab; Product Range Littelfuse 05AC9657
TVS DIODE, 1.5KW, 33.3V, UNIDIR, DO214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:33.3V; Clamping Voltage Vc Max:53.9V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 33.3V, UNIDIR, DO214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:33.3V; Clamping Voltage Vc Max:53.9V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 33.3VWM 53.9VC SMD - 461-1.5SMC39A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 33.3VWM 53.9VC SMD
461-1.5SMC39A
TVS DIODE 33.3VWM 53.9VC SMD 461-1.5SMC39A
TVS DIODE 33.3VWM 53.9VC SMD

TVS DIODE 33.3VWM 53.9VC SMD

Supplier's Site
Diode - 21609745 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, 39A MARKING. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, 39A MARKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TVS Diodes - 1.5SMC39A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5SMC39A
TVS Diodes 1.5SMC39A
TVS DIODE 33.3VWM 53.9VC DO214AB

TVS DIODE 33.3VWM 53.9VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Radwell International ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC39A 1.5SMC39ADKR-ND 853517-1.5SMC39A 552787 1.5SMC39A 71J2720 85R4936 05AC9657 461-1.5SMC39A 21609745 1.5SMC39A
Product Name 1500W Surface Mount Transient Voltage Supressors TVS Diodes TVS - TVS - Diodes - 1.5SMC39A TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 6.5 W, 53.9V, Uni, Do-214Ab, Full Reel; Product Range Littelfuse Tvs Diode, 6.5 W, 53.9V, Uni, Do-214Ab; Product Range Littelfuse Tvs Diode, 1.5Kw, 33.3V, Unidir, Do214Ab; Product Range Littelfuse TVS DIODE 33.3VWM 53.9VC SMD Diode TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VC 53.9 volts 53.9 volts 53.9 volts 53.9 volts 53.9 volts 53.9 volts
VBR 37.1 to 41 volts 37.1 volts 37.1 volts 37.1 volts
Configuration Single
Package DO-214AB, SMC DO-201; DO-201 DO-214AB-2 (SMC) DO-214AB (SMC) DO-214AB (SMC) DO-214AB DO-214AB, SMC DO-214AB, SMC
Unlock Full Specs
to access all available technical data