Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5KE150A-E3/73 1.5KE150A-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1000467-1.5KE150A-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 7.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000467-1.5KE150A-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 7.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE150A-E3/73 - 1000467-1.5KE150A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE150A-E3/73
1000467-1.5KE150A-E3/73
TVS - TVS - Diodes - 1.5KE150A-E3/73 1000467-1.5KE150A-E3/73
Manufacturer: Vishay Win Source Part Number: 1000467-1.5KE150A-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 7.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1000467-1.5KE150A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 128V
Minimum Breakdown Voltage: 143V
Max Clamping Voltage: 207V
Peak Pulse Current(Ippm): 7.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
128V 207V TVS Protection Diode - 144-1.5KE150A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128V 207V TVS Protection Diode
144-1.5KE150A-E3/73
128V 207V TVS Protection Diode 144-1.5KE150A-E3/73
TVS DIODE 128V 207V 1.5KE Product overview: 1.5KE150A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 128V, 207V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 128V, 207V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE150A-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 128V 207V 1.5KE Product overview: 1.5KE150A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 128V, 207V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 128V, 207V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE150A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE150A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 7.2A Ipp Tvs Diode Through Hole 1.5KE

207V Clamp 7.2A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS DIODE 128VWM 207VC 1.5KE

TVS DIODE 128VWM 207VC 1.5KE

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE150A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE150A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE150A-E3/73
TVS DIODE 128VWM 207VC 1.5KE

TVS DIODE 128VWM 207VC 1.5KE

Supplier's Site
1.5Kw,150V 5%,unidir,axial Tvs Vishay - 78K0988 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,150V 5%,unidir,axial Tvs Vishay
78K0988
1.5Kw,150V 5%,unidir,axial Tvs Vishay 78K0988
1.5KW,150V 5%,UNIDIR,AXIAL TVS

1.5KW,150V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1000467-1.5KE150A-E3/73 144-1.5KE150A-E3/73 1.5KE150A-E3/73-ND 1.5KE150A-E3/73 1.5KE150A-E3/73 78K0988
Product Name TVS - TVS - Diodes - 1.5KE150A-E3/73 128V 207V TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5Kw,150V 5%,unidir,axial Tvs Vishay
Package 1.5KE Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-27; DO-201; DO-201AA, DO-27, Axial 1.5KE
VWM 128 volts
IPPM 7.2 amps
VC 207 volts 207 volts 207 volts 207 volts
VBR 143 volts 143 volts 143 volts 143 volts
Unlock Full Specs
to access all available technical data