Littelfuse, Inc. 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE68CA

Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet
Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE68CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode
1.5KE68CA
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE68CA
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

Supplier's Site Datasheet
TVS Diodes - 1.5KE68CALFTR-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 16.5A Ipp Tvs Diode Through Hole DO-201

92V Clamp 16.5A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 1.5KE68CALFCT-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 16.5A Ipp Tvs Diode Through Hole DO-201

92V Clamp 16.5A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
Tvs Diode, 1.5Kw, 68V, Do-201; Product Range Littelfuse - 06R2105 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 68V, Do-201; Product Range Littelfuse
06R2105
Tvs Diode, 1.5Kw, 68V, Do-201; Product Range Littelfuse 06R2105
TVS DIODE, 1.5KW, 68V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58.1V; Clamping Voltage Max:92V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:64.6V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 68V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:58.1V; Clamping Voltage Max:92V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:64.6V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 68V, Do-201, Full Reel; Product Range Littelfuse - 48F5849 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 68V, Do-201, Full Reel; Product Range Littelfuse
48F5849
Tvs Diode, 1.5Kw, 68V, Do-201, Full Reel; Product Range Littelfuse 48F5849
TVS DIODE, 1.5KW, 68V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:58.1V; Clamping Voltage Max:92V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:64.6V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 68V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:58.1V; Clamping Voltage Max:92V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:64.6V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 58.1V, Bidir, Do-201; Product Range Littelfuse - 64AH9308 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 58.1V, Bidir, Do-201; Product Range Littelfuse
64AH9308
Tvs Diode, 1.5Kw, 58.1V, Bidir, Do-201; Product Range Littelfuse 64AH9308
TVS DIODE, 1.5KW, 58.1V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:58.1V; Clamping Voltage Vc Max:92V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 58.1V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:58.1V; Clamping Voltage Vc Max:92V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
TVS DIODE 58.1V 92V DO201 - 461-1.5KE68CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 58.1V 92V DO201
461-1.5KE68CA
TVS DIODE 58.1V 92V DO201 461-1.5KE68CA
TVS DIODE 58.1V 92V DO201

TVS DIODE 58.1V 92V DO201

Supplier's Site
TVS Diodes - 1.5KE68CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5KE68CA
TVS Diodes 1.5KE68CA
TVS DIODE 58.1VWM 92VC DO201

TVS DIODE 58.1VWM 92VC DO201

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE68CA 1.5KE68CALFTR-ND 06R2105 64AH9308 461-1.5KE68CA 1.5KE68CA
Product Name 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes Tvs Diode, 1.5Kw, 68V, Do-201; Product Range Littelfuse Tvs Diode, 1.5Kw, 58.1V, Bidir, Do-201; Product Range Littelfuse TVS DIODE 58.1V 92V DO201 TVS Diodes
VR 58.1 volts
VBR 64.6 to 71.4 volts 64.6 volts 64.6 volts 64.6 volts 64.6 volts
PD 1.50E6 milliwatts
Configuration Single
Package DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial DO-27; DO-201; DO-201AA, DO-27, Axial
Unlock Full Specs
to access all available technical data