77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 47.8VWM 77VC SMC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 47.8VWM 77VC SMC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC56A-E3/9AT-ND | 1.5SMC56A-E3/9AT | 78K1933 | 1.5SMC56A-E3/9AT |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,47.8V V(Rwm),do-214Ab / Smc Vishay | TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 77 volts | 77 volts | 77 volts |