Manufacturer: Bourns Inc.
Win Source Part Number: 1000595-1.5SMC16A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 13.6V
Minimum Breakdown Voltage: 15.2V
Max Clamping Voltage: 22.5V
Peak Pulse Current(Ippm): 67.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, 1.5KW, 13.6V, UNIDIR, DO214AB; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE 13.6VWM 22.5VC DO214AB
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000595-1.5SMC16A | 1.5SMC16ABBTR-ND | 81Y7532 | 1.5SMC16A |
| Product Name | TVS - TVS - Diodes - 1.5SMC16A | TVS Diodes | Tvs Diode, 1.5Kw, 13.6V, Unidir, Do214Ab; Product Range Bourns | TVS Diodes |
| Package | DO-214AB, (SMC) | DO-214AB, SMC | DO-214AB | DO-214AB, SMC |
| VWM | 13.6 volts | |||
| IPPM | 67.6 amps | |||
| VC | 22.5 volts | 22.5 volts | 22.5 volts | |
| VBR | 15.2 volts | 15.2 volts | 15.2 volts |