Rectifiers 1.0 Amp 1000 Volt Glass Passivated Product overview: 1N4007GPE-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007GPE-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Win Source Part Number: 958268-1N4007GPE-E3/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): 1N4005GP-E3/54; 1N4006-E3/54; 1N4007GP-E3/54; 1N4001-TP; 1N4004-TP; 1N4002-TP;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N4007GPE-E3/54-ND,1
Base Product Number: 1N4007
DIODE GEN PURP 1KV 1A DO204AL
DIODE GEN PURP 1KV 1A DO204AL
Rectifiers 1.0 Amp 1000 Volt Glass Passivated
RECTIFIER, SINGLE, 1A, 1KV, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-1N4007GPE-E3/54 | 1N4007GPE-E3/54GITR-ND | 958268-1N4007GPE-E3/54 | 1N4007GPE-E3/54 | 1N4007GPE-E3/54 | 1N4007GPE-E3/54 | 60AC4031 |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Rectifier, Single, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay |
| Package | Tape and Reel | DO-41; DO-204AL, DO-41, Axial | DO-204AL | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard |