Diode Standard 100V 1A Through Hole DO-41
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 074982-1N4002
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5µA @ 100V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 15pF @ 4V 1MHz
Family Name: 1N4002
Alternative Parts (Cross-Reference): SMBD914E6327NT; SMBD 914 L6327; SMBD914E6327T; SMBD914E6327HTSA1;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
DIODE, STANDARD RECOVERY, 1A, 100V, DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A DO41
DIODE DO41 100V 1A 175C
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1N4002FSTR-ND | 074982-1N4002 | 32C8298 | 1N4002 | 1N4002 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Diode, Standard Recovery, 1A, 100V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |
| VR | 100 volts | 100 volts |