482V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 300VWM 482VC SMC
TVS DIODE 300VWM 482VC SMC
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC350AHE3_A/H-ND | 1.5SMC350AHE3_A/H | 1.5SMC350AHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 482 volts | 482 volts | 482 volts |