58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 36V 1500W UNIDIR SMB 7" REE
DIO TVS VRWM 36V 1500W UNIDIR SMB 7" REE
DIO TVS VRWM 36V 1500W UNIDIR SMB 7" REE
DIO TVS VRWM 36V 1500W UNIDIR SM
DIO TVS VRWM 36V 1500W UNIDIR SM
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ36A-HTR-ND | 2628029 | 1.5SMBJ36A-H | 1.5SMBJ36A-H |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 58.1 volts | 58.1 volts | 58.1 volts | |
| VBR | 40 volts | 40 volts | 40 volts |