The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Manufacturer: Littelfuse Inc.
Win Source Part Number: 760041-1.5KE480A
Series: 1.5KE
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-201AA, DO-27, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 408V
Current - Peak Pulse (10/1000μs): 2.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE480A
Categories: Circuit Protection
Minimum Breakdown Voltage: 456V
Manufacturer Package: DO-201
Maximum Clamping Voltage: 658V
Alternative Parts (Cross-Reference): 1.5KE500-T13; 1.5KE500-T3;
Introduction Date: March 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
658V Clamp 2.3A Ipp Tvs Diode Through Hole DO-201
658V Clamp 2.3A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 408VWM 658VC AXIAL
TVS DIODE, 1.5KW, 408V, UNIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 408VWM 658VC DO201
TVS DIODE 408VWM 658VC DO201
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE480A | 760041-1.5KE480A | 1.5KE480ATR-ND | 461-1.5KE480A | 18AC8043 | 1.5KE480A | 1.5KE480A |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 1.5KE480A | TVS Diodes | TVS DIODE 408VWM 658VC AXIAL | Tvs Diode, 1.5Kw, 408V, Unidir, Do-201; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VR | 408 volts | ||||||
| VBR | 456 to 504 volts | 456 volts | 456 volts | 456 volts | 456 volts | 456 volts | |
| PD | 1.50E6 milliwatts | ||||||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 658 volts | 658 volts | 658 volts | 658 volts | 658 volts | 658 volts |